Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - TPS65920BZCHR TPS65920BZCHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213418-TPS65920BZCHR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213418-TPS65920BZCHR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65920BZCHR - 213418-TPS65920BZCHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65920BZCHR
213418-TPS65920BZCHR
PMIC - PMIC - Power Management - Specialized - TPS65920BZCHR 213418-TPS65920BZCHR
Manufacturer: Texas Instruments Win Source Part Number: 213418-TPS65920BZCHR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213418-TPS65920BZCHR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 139-NFBGA (10x10)
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS65920BZCHR - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PBGA139

Consumer Circuit, PBGA139

Supplier's Site Datasheet
Power Management - Specialized - TPS65920BZCHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65920BZCHR
Power Management - Specialized TPS65920BZCHR
Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213418-TPS65920BZCHR TPS65920BZCHR TPS65920BZCHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65920BZCHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details