Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCHR TPS65920A2ZCHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034541-TPS65920A2ZCH R Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65920 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): TPS65920A2ZCH; Introduction Date: May 01, 2008 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034541-TPS65920A2ZCH R Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65920 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): TPS65920A2ZCH; Introduction Date: May 01, 2008 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCHR - 034541-TPS65920A2ZCHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCHR
034541-TPS65920A2ZCHR
PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCHR 034541-TPS65920A2ZCHR
Manufacturer: Texas Instruments Win Source Part Number: 034541-TPS65920A2ZCH R Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65920 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): TPS65920A2ZCH; Introduction Date: May 01, 2008 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034541-TPS65920A2ZCHR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Family Name: TPS65920
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 139-NFBGA (10x10)
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 300μA
Alternative Parts (Cross-Reference): TPS65920A2ZCH;
Introduction Date: May 01, 2008
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65920A2ZCHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65920A2ZCHR
Power Management - Specialized TPS65920A2ZCHR
Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034541-TPS65920A2ZCHR TPS65920A2ZCHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details