Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659127YFFT TPS659127YFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273083-TPS659127YFF T Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Supply Current: 32μA Categories: Integrated Circuits Supplier Device Package: 81-DSBGA (3.6x3.62) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 81-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273083-TPS659127YFF T Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Supply Current: 32μA Categories: Integrated Circuits Supplier Device Package: 81-DSBGA (3.6x3.62) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 81-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659127YFFT - 1273083-TPS659127YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659127YFFT
1273083-TPS659127YFFT
PMIC - PMIC - Power Management - Specialized - TPS659127YFFT 1273083-TPS659127YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1273083-TPS659127YFF T Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Supply Current: 32μA Categories: Integrated Circuits Supplier Device Package: 81-DSBGA (3.6x3.62) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 81-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273083-TPS659127YFFT
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Processor
Supply Current: 32μA
Categories: Integrated Circuits
Supplier Device Package: 81-DSBGA (3.6x3.62)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 81-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Power Management - Specialized - TPS659127YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659127YFFT
Power Management - Specialized TPS659127YFFT
Processor PMIC 81-DSBGA (3.6x3.6)

Processor PMIC 81-DSBGA (3.6x3.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273083-TPS659127YFFT TPS659127YFFT
Product Name PMIC - PMIC - Power Management - Specialized - TPS659127YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5455512 - RS Components, Ltd.
Specs
Type To-92
Pins 3
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details