Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659122YFFT TPS659122YFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 034540-TPS659122YFFT Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034540-TPS659122YFFT Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659122YFFT - 034540-TPS659122YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659122YFFT
034540-TPS659122YFFT
PMIC - PMIC - Power Management - Specialized - TPS659122YFFT 034540-TPS659122YFFT
Manufacturer: Texas Instruments Win Source Part Number: 034540-TPS659122YFFT Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034540-TPS659122YFFT
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA (3.6x3.6)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 32μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659122YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659122YFFT
Power Management - Specialized TPS659122YFFT
Processor PMIC 81-DSBGA (3.6x3.6)

Processor PMIC 81-DSBGA (3.6x3.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034540-TPS659122YFFT TPS659122YFFT
Product Name PMIC - PMIC - Power Management - Specialized - TPS659122YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details