Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659122YFFR TPS659122YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 083399-TPS659122YFFR Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083399-TPS659122YFFR Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659122YFFR - 083399-TPS659122YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659122YFFR
083399-TPS659122YFFR
PMIC - PMIC - Power Management - Specialized - TPS659122YFFR 083399-TPS659122YFFR
Manufacturer: Texas Instruments Win Source Part Number: 083399-TPS659122YFFR Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083399-TPS659122YFFR
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA (3.6x3.6)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 32μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659122YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659122YFFR
Power Management - Specialized TPS659122YFFR
Processor PMIC 81-DSBGA (3.6x3.6)

Processor PMIC 81-DSBGA (3.6x3.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 083399-TPS659122YFFR TPS659122YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS659122YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers