Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659121YFFT TPS659121YFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112654-TPS659121YFF T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112654-TPS659121YFF T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659121YFFT - 1112654-TPS659121YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659121YFFT
1112654-TPS659121YFFT
PMIC - PMIC - Power Management - Specialized - TPS659121YFFT 1112654-TPS659121YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1112654-TPS659121YFF T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-DSBGA (3.6x3.6) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 32μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112654-TPS659121YFFT
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA (3.6x3.6)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 32μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659121YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659121YFFT
Power Management - Specialized TPS659121YFFT
Processor PMIC 81-DSBGA (3.6x3.6)

Processor PMIC 81-DSBGA (3.6x3.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112654-TPS659121YFFT TPS659121YFFT
Product Name PMIC - PMIC - Power Management - Specialized - TPS659121YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details