The TPS659119-Q1 is an automotive integrated power-management IC designed for systems using applications processors requiring multiple power rails. It features three step-down DC-DC converters, eight LDO regulators, an interface for controlling an external DC-DC converter, and an integrated RTC with a 16.384-MHz crystal oscillator. The device includes a 32-kHz clock output, system reset, watchdog, and nine configurable GPIOs with interrupt capability. It operates over an ambient temperature range of -40°C to 85°C and is AEC-Q100 qualified with HBM ESD classification Level 2 and CDM ESD classification Level C4B. The part is packaged in an HTQFP (80) with a body size of 12.00 mm × 12.00 mm.
Automotive Catalog Power Management Unit with 3 DCDC Converters and 8 LDOs 80-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS659119HAIPFPRQ1 |
| Product Name | TPS659119-Q1 Automotive Catalog Power Management Unit with 3 DCDC Converters and 8 LDOs |
| Package Type | Other; HTQFP |