Manufacturer: Texas Instruments
Win Source Part Number: 1273081-TPS659119FAI
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Automotive
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TPS659119
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Automotive PMIC 80-HTQFP (12x12)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1273081-TPS659119FAIPFPRQ1 | TPS659119FAIPFPRQ1 |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS659119FAIPFPRQ1 | Power Management - Specialized |
| Output Options | Inverting |