Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659119EAIPFPRQ1 TPS659119EAIPFPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112653-TPS659119EAI PFPRQ1 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112653-TPS659119EAI PFPRQ1 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659119EAIPFPRQ1 - 1112653-TPS659119EAIPFPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659119EAIPFPRQ1
1112653-TPS659119EAIPFPRQ1
PMIC - PMIC - Power Management - Specialized - TPS659119EAIPFPRQ1 1112653-TPS659119EAIPFPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1112653-TPS659119EAI PFPRQ1 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112653-TPS659119EAIPFPRQ1
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659119EAIPFPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659119EAIPFPRQ1
Power Management - Specialized TPS659119EAIPFPRQ1
Automotive PMIC 80-HTQFP (12x12)

Automotive PMIC 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112653-TPS659119EAIPFPRQ1 TPS659119EAIPFPRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS659119EAIPFPRQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922237 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details