Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659119AIPFPRQ1 TPS659119AIPFPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273080-TPS659119AIP FPRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: TPS659119-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Introduction Date: December 19, 2012 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273080-TPS659119AIP FPRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: TPS659119-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Introduction Date: December 19, 2012 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659119AIPFPRQ1 - 1273080-TPS659119AIPFPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659119AIPFPRQ1
1273080-TPS659119AIPFPRQ1
PMIC - PMIC - Power Management - Specialized - TPS659119AIPFPRQ1 1273080-TPS659119AIPFPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273080-TPS659119AIP FPRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: TPS659119-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Introduction Date: December 19, 2012 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273080-TPS659119AIPFPRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 80-TQFP Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: TPS659119-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Introduction Date: December 19, 2012
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659119AIPFPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659119AIPFPRQ1
Power Management - Specialized TPS659119AIPFPRQ1
Automotive PMIC 80-HTQFP (12x12)

Automotive PMIC 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273080-TPS659119AIPFPRQ1 TPS659119AIPFPRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS659119AIPFPRQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details