Manufacturer: Texas Instruments
Win Source Part Number: 378588-TPS659113A2ZR
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Family Name: TPS659113
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 98-BGA Microstar JR
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TPS659113A2ZRC;
Introduction Date: August 01, 2011
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 378588-TPS659113A2ZRCR | TPS659113A2ZRCR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS659113A2ZRCR | Power Management - Specialized |
| Output Options | Inverting |