Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659113A2ZRC TPS659113A2ZRC

Description
Manufacturer: Texas Instruments Win Source Part Number: 034538-TPS659113A2ZR C Packaging: Tray Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS659113A2ZRCR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034538-TPS659113A2ZR C Packaging: Tray Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS659113A2ZRCR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659113A2ZRC - 034538-TPS659113A2ZRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659113A2ZRC
034538-TPS659113A2ZRC
PMIC - PMIC - Power Management - Specialized - TPS659113A2ZRC 034538-TPS659113A2ZRC
Manufacturer: Texas Instruments Win Source Part Number: 034538-TPS659113A2ZR C Packaging: Tray Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS659113A2ZRCR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034538-TPS659113A2ZRC
Packaging: Tray
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 98-BGA Microstar JR
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TPS659113A2ZRCR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS659113A2ZRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659113A2ZRC
Power Management - Specialized TPS659113A2ZRC
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034538-TPS659113A2ZRC TPS659113A2ZRC
Product Name PMIC - PMIC - Power Management - Specialized - TPS659113A2ZRC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details