Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659112A2ZRC TPS659112A2ZRC

Description
Manufacturer: Texas Instruments Win Source Part Number: 937305-TPS659112A2ZR C Operating Temperature Range: -40°C ~ 85°C Features: Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6) Package: Tray Package: 98-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TPS659 Categories: Integrated Circuits (ICs) Case / Package: 98-BGA MICROSTAR JUNIOR (9x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937305-TPS659112A2ZR C Operating Temperature Range: -40°C ~ 85°C Features: Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6) Package: Tray Package: 98-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TPS659 Categories: Integrated Circuits (ICs) Case / Package: 98-BGA MICROSTAR JUNIOR (9x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659112A2ZRC - 937305-TPS659112A2ZRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659112A2ZRC
937305-TPS659112A2ZRC
PMIC - PMIC - Power Management - Specialized - TPS659112A2ZRC 937305-TPS659112A2ZRC
Manufacturer: Texas Instruments Win Source Part Number: 937305-TPS659112A2ZR C Operating Temperature Range: -40°C ~ 85°C Features: Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6) Package: Tray Package: 98-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TPS659 Categories: Integrated Circuits (ICs) Case / Package: 98-BGA MICROSTAR JUNIOR (9x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937305-TPS659112A2ZRC
Operating Temperature Range: -40°C ~ 85°C
Features: Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)
Package: Tray
Package: 98-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS659
Categories: Integrated Circuits (ICs)
Case / Package: 98-BGA MICROSTAR JUNIOR (9x6)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - TPS659112A2ZRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659112A2ZRC
Power Management - Specialized TPS659112A2ZRC
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 937305-TPS659112A2ZRC TPS659112A2ZRC
Product Name PMIC - PMIC - Power Management - Specialized - TPS659112A2ZRC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products