Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRCR TPS659110A2ZRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055785-TPS659110A2ZR CR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS659110A2ZRC; TPS659119KBIPFPRQ1; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055785-TPS659110A2ZR CR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS659110A2ZRC; TPS659119KBIPFPRQ1; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRCR - 055785-TPS659110A2ZRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRCR
055785-TPS659110A2ZRCR
PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRCR 055785-TPS659110A2ZRCR
Manufacturer: Texas Instruments Win Source Part Number: 055785-TPS659110A2ZR CR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS659110A2ZRC; TPS659119KBIPFPRQ1; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055785-TPS659110A2ZRCR
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 98-BGA Microstar JR
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TPS659110A2ZRC; TPS659119KBIPFPRQ1;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS659110A2ZRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659110A2ZRCR
Power Management - Specialized TPS659110A2ZRCR
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055785-TPS659110A2ZRCR TPS659110A2ZRCR
Product Name PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Supervisors - 1897795 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details