Manufacturer: Texas Instruments
Win Source Part Number: 1273077-TPS6591109A2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 98-VFBGA
Applications: Portable Equipment
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: TPS659110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 98-BGA Microstar JR
Alternative Parts (Cross-Reference): TPS6591109A2ZRC;
Introduction Date: September 01, 2011
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1273077-TPS6591109A2ZRCR | TPS6591109A2ZRCR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS6591109A2ZRCR | Power Management - Specialized |
| Output Options | Inverting |