Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS6591106A2ZRC

Description
Win Source Part Number: 1101054-TPS6591106A2 ZRC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Portable Equipment Standard Package: 240 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 98-VFBGA Supplier Device Package: 98-BGA MICROSTAR JUNIOR (9x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS659 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1101054-TPS6591106A2 ZRC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Portable Equipment Standard Package: 240 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 98-VFBGA Supplier Device Package: 98-BGA MICROSTAR JUNIOR (9x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS659 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1101054-TPS6591106A2ZRC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1101054-TPS6591106A2ZRC
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1101054-TPS6591106A2ZRC
Win Source Part Number: 1101054-TPS6591106A2 ZRC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Portable Equipment Standard Package: 240 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 98-VFBGA Supplier Device Package: 98-BGA MICROSTAR JUNIOR (9x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS659 Product Status: Obsolete

Win Source Part Number: 1101054-TPS6591106A2ZRC
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Portable Equipment
Standard Package: 240
Mounting: SMD (SMT)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 98-VFBGA
Supplier Device Package: 98-BGA MICROSTAR JUNIOR (9x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS659
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - TPS6591106A2ZRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS6591106A2ZRC
Power Management - Specialized TPS6591106A2ZRC
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1101054-TPS6591106A2ZRC TPS6591106A2ZRC
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details