Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65910AA1RSL TPS65910AA1RSL

Description
Manufacturer: Texas Instruments Win Source Part Number: 034534-TPS65910AA1RS L Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034534-TPS65910AA1RS L Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65910AA1RSL - 034534-TPS65910AA1RSL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65910AA1RSL
034534-TPS65910AA1RSL
PMIC - PMIC - Power Management - Specialized - TPS65910AA1RSL 034534-TPS65910AA1RSL
Manufacturer: Texas Instruments Win Source Part Number: 034534-TPS65910AA1RS L Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034534-TPS65910AA1RSL
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65910AA1RSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65910AA1RSL
Power Management - Specialized TPS65910AA1RSL
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Buy Now Datasheet
Pmu, 3 Buck, 1 Boost, 8 Ldo, Vqfn-40 Rohs Compliant Texas Instruments - 29AH8185 - Newark, An Avnet Company
Chicago, IL, United States
Pmu, 3 Buck, 1 Boost, 8 Ldo, Vqfn-40 Rohs Compliant Texas Instruments
29AH8185
Pmu, 3 Buck, 1 Boost, 8 Ldo, Vqfn-40 Rohs Compliant Texas Instruments 29AH8185
PMU, 3 BUCK, 1 BOOST, 8 LDO, VQFN-40 ROHS COMPLIANT: YES

PMU, 3 BUCK, 1 BOOST, 8 LDO, VQFN-40 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034534-TPS65910AA1RSL TPS65910AA1RSL 29AH8185
Product Name PMIC - PMIC - Power Management - Specialized - TPS65910AA1RSL Power Management - Specialized Pmu, 3 Buck, 1 Boost, 8 Ldo, Vqfn-40 Rohs Compliant Texas Instruments
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTR - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers