Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65910A3A1RSL TPS65910A3A1RSL

Description
Manufacturer: Texas Instruments Win Source Part Number: 378576-TPS65910A3A1R SL Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 378576-TPS65910A3A1R SL Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65910A3A1RSL - 378576-TPS65910A3A1RSL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65910A3A1RSL
378576-TPS65910A3A1RSL
PMIC - PMIC - Power Management - Specialized - TPS65910A3A1RSL 378576-TPS65910A3A1RSL
Manufacturer: Texas Instruments Win Source Part Number: 378576-TPS65910A3A1R SL Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 378576-TPS65910A3A1RSL
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65910A3A1RSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65910A3A1RSL
Power Management - Specialized TPS65910A3A1RSL
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Buy Now Datasheet
Pmu, 3Buck, 2Boost, 9Ldo, 48Vqfn; Supply Voltage Texas Instruments - 33AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Pmu, 3Buck, 2Boost, 9Ldo, 48Vqfn; Supply Voltage Texas Instruments
33AH5336
Pmu, 3Buck, 2Boost, 9Ldo, 48Vqfn; Supply Voltage Texas Instruments 33AH5336
PMU, 3BUCK, 2BOOST, 9LDO, 48VQFN; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:9; No. of Regulated Outputs:11; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PMU, 3BUCK, 2BOOST, 9LDO, 48VQFN; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:9; No. of Regulated Outputs:11; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 378576-TPS65910A3A1RSL TPS65910A3A1RSL 33AH5336
Product Name PMIC - PMIC - Power Management - Specialized - TPS65910A3A1RSL Power Management - Specialized Pmu, 3Buck, 2Boost, 9Ldo, 48Vqfn; Supply Voltage Texas Instruments
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details