Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659102A1RSL TPS659102A1RSL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273070-TPS659102A1R SL Packaging: Bulk Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Categories: Integrated Circuits Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TPS659102 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273070-TPS659102A1R SL Packaging: Bulk Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Categories: Integrated Circuits Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TPS659102 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659102A1RSL - 1273070-TPS659102A1RSL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659102A1RSL
1273070-TPS659102A1RSL
PMIC - PMIC - Power Management - Specialized - TPS659102A1RSL 1273070-TPS659102A1RSL
Manufacturer: Texas Instruments Win Source Part Number: 1273070-TPS659102A1R SL Packaging: Bulk Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Categories: Integrated Circuits Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TPS659102 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273070-TPS659102A1RSL
Packaging: Bulk
Mounting Style: SMD
Applications: Handheld/Mobile Devices, OMAP
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: TPS659102
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Power Management - Specialized - TPS659102A1RSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659102A1RSL
Power Management - Specialized TPS659102A1RSL
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273070-TPS659102A1RSL TPS659102A1RSL
Product Name PMIC - PMIC - Power Management - Specialized - TPS659102A1RSL Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products