Manufacturer: Texas Instruments
Win Source Part Number: 034529-TPS659101A1RS
Packaging: Bulk
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 034529-TPS659101A1RSL | TPS659101A1RSL |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS659101A1RSL | Power Management - Specialized |
| Output Options | Inverting |