Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS6590378ZWST

Description
Win Source Part Number: 1101018-TPS6590378ZW ST Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Processor Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 3.135V ~ 5.25V Package / Case: 169-LFBGA Supplier Device Package: 169-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48205-6,TPS65903 78ZWST-ND,296-48205- 1,296-48205-2 Base Product Number: TPS6590378
Request a Quote Datasheet
Description
Win Source Part Number: 1101018-TPS6590378ZW ST Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Processor Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 3.135V ~ 5.25V Package / Case: 169-LFBGA Supplier Device Package: 169-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48205-6,TPS65903 78ZWST-ND,296-48205- 1,296-48205-2 Base Product Number: TPS6590378
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1101018-TPS6590378ZWST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1101018-TPS6590378ZWST
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1101018-TPS6590378ZWST
Win Source Part Number: 1101018-TPS6590378ZW ST Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Processor Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 3.135V ~ 5.25V Package / Case: 169-LFBGA Supplier Device Package: 169-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48205-6,TPS65903 78ZWST-ND,296-48205- 1,296-48205-2 Base Product Number: TPS6590378

Win Source Part Number: 1101018-TPS6590378ZWST
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Processor
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Supply: 3.135V ~ 5.25V
Package / Case: 169-LFBGA
Supplier Device Package: 169-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48205-6,TPS6590378ZWST-ND,296-48205-1,296-48205-2
Base Product Number: TPS6590378

Buy Now Datasheet
Power Management - Specialized - TPS6590378ZWST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS6590378ZWST
Power Management - Specialized TPS6590378ZWST
Processor PMIC 169-NFBGA (12x12)

Processor PMIC 169-NFBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1101018-TPS6590378ZWST TPS6590378ZWST
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details