Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658640ZQZT TPS658640ZQZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273066-TPS658640ZQZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 120-VFBGA Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Family Name: TPS658640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 120-BGA Microstar Junior (6x6) Alternative Parts (Cross-Reference): TPS658640ZGUR; TPS658640ZGUT; TPS658640ZQZR; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273066-TPS658640ZQZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 120-VFBGA Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Family Name: TPS658640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 120-BGA Microstar Junior (6x6) Alternative Parts (Cross-Reference): TPS658640ZGUR; TPS658640ZGUT; TPS658640ZQZR; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658640ZQZT - 1273066-TPS658640ZQZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658640ZQZT
1273066-TPS658640ZQZT
PMIC - PMIC - Power Management - Specialized - TPS658640ZQZT 1273066-TPS658640ZQZT
Manufacturer: Texas Instruments Win Source Part Number: 1273066-TPS658640ZQZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 120-VFBGA Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Family Name: TPS658640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 120-BGA Microstar Junior (6x6) Alternative Parts (Cross-Reference): TPS658640ZGUR; TPS658640ZGUT; TPS658640ZQZR; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273066-TPS658640ZQZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 120-VFBGA
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: TPS658640
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 120-BGA Microstar Junior (6x6)
Alternative Parts (Cross-Reference): TPS658640ZGUR; TPS658640ZGUT; TPS658640ZQZR;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS658640ZQZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658640ZQZT
Power Management - Specialized TPS658640ZQZT
Handheld/Mobile Devices PMIC 120-BGA Microstar Junior (6x6)

Handheld/Mobile Devices PMIC 120-BGA Microstar Junior (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273066-TPS658640ZQZT TPS658640ZQZT
Product Name PMIC - PMIC - Power Management - Specialized - TPS658640ZQZT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details