The TPS658629-Q1 is an integrated power management unit designed for automotive handheld devices, featuring three programmable step-down converters, eleven general-purpose LDOs, display support functions including PWM outputs and LED drivers, and system management features such as dual input power paths and an 11-channel ADC. It is packaged in a 169-pin NFBGA (ZWS) with dimensions of 12.35 mm × 12.35 mm and operates over an ambient temperature range of -40°C to 85°C. The device is qualified for automotive applications per AEC-Q100 Grade 3 and meets RoHS standards with no halogens exceeding 0.1% by weight.
Automotive Catalog Multi-channel Power Management Unit with Li-Ion Battery Charger 169-NFBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS658629IZWSRQ1 |
| Product Name | TPS658629-Q1 Automotive Catalog Multi-channel Power Management Unit with Li-Ion Battery Charger |
| Package Type | Other; NFBGA |