Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658623ZGUR TPS658623ZGUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 757664-TPS658623ZGUR Packaging: Tape and Reel Mounting Style: SMD Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Categories: Integrated Circuits Supplier Device Package: 169-BGA MicroStar (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 169-LFBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TPS658623 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 757664-TPS658623ZGUR Packaging: Tape and Reel Mounting Style: SMD Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Categories: Integrated Circuits Supplier Device Package: 169-BGA MicroStar (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 169-LFBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TPS658623 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658623ZGUR - 757664-TPS658623ZGUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658623ZGUR
757664-TPS658623ZGUR
PMIC - PMIC - Power Management - Specialized - TPS658623ZGUR 757664-TPS658623ZGUR
Manufacturer: Texas Instruments Win Source Part Number: 757664-TPS658623ZGUR Packaging: Tape and Reel Mounting Style: SMD Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Categories: Integrated Circuits Supplier Device Package: 169-BGA MicroStar (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 169-LFBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TPS658623 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 757664-TPS658623ZGUR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Categories: Integrated Circuits
Supplier Device Package: 169-BGA MicroStar (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 169-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TPS658623
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - TPS658623ZGUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658623ZGUR
Power Management - Specialized TPS658623ZGUR
Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 169-BGA MicroStar (12x12)

Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 169-BGA MicroStar (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 757664-TPS658623ZGUR TPS658623ZGUR
Product Name PMIC - PMIC - Power Management - Specialized - TPS658623ZGUR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details