Manufacturer: Texas Instruments
Win Source Part Number: 004577-TPS658622BZOZ
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 120-VFBGA
Manufacturer Device Package: 120-BGA Microstar Junior (6x6)
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Voltage: 3 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004577-TPS658622BZOZR |
| Product Name | Integrated Circuits(ICs) |