Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658622AZQZT TPS658622AZQZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 055783-TPS658622AZQZ T Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): TPS658620ZQZR; TPS658620ZQZT; TPS658622AZQZT; TPS658622AZQZR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055783-TPS658622AZQZ T Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): TPS658620ZQZR; TPS658620ZQZT; TPS658622AZQZT; TPS658622AZQZR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658622AZQZT - 055783-TPS658622AZQZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658622AZQZT
055783-TPS658622AZQZT
PMIC - PMIC - Power Management - Specialized - TPS658622AZQZT 055783-TPS658622AZQZT
Manufacturer: Texas Instruments Win Source Part Number: 055783-TPS658622AZQZ T Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): TPS658620ZQZR; TPS658620ZQZT; TPS658622AZQZT; TPS658622AZQZR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 055783-TPS658622AZQZT
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-BGA Microstar Junior (6x6)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TPS658620ZQZR; TPS658620ZQZT; TPS658622AZQZT; TPS658622AZQZR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Power Management - Specialized - TPS658622AZQZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658622AZQZT
Power Management - Specialized TPS658622AZQZT
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055783-TPS658622AZQZT TPS658622AZQZT
Product Name PMIC - PMIC - Power Management - Specialized - TPS658622AZQZT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details