Manufacturer: Texas Instruments
Win Source Part Number: 034526-TPS658621CZGU
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 169-BGA MicroStar (12x12)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TPS658621CZGUR; TPS658621CZQZT; TPS658621CZQZR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 169-BGA MicroStar (12x12)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 034526-TPS658621CZGUT | TPS658621CZGUT |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS658621CZGUT | Power Management - Specialized |
| Output Options | Inverting |