Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658621CZGUR TPS658621CZGUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 086464-TPS658621CZGU R Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Family Name: TPS658621 Categories: Integrated Circuits Status: Active Case / Package: 169-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TPS658621CZQZT; TPS658621CZQZR; TPS658621CZGUT; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 086464-TPS658621CZGU R Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Family Name: TPS658621 Categories: Integrated Circuits Status: Active Case / Package: 169-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TPS658621CZQZT; TPS658621CZQZR; TPS658621CZGUT; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658621CZGUR - 086464-TPS658621CZGUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658621CZGUR
086464-TPS658621CZGUR
PMIC - PMIC - Power Management - Specialized - TPS658621CZGUR 086464-TPS658621CZGUR
Manufacturer: Texas Instruments Win Source Part Number: 086464-TPS658621CZGU R Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Family Name: TPS658621 Categories: Integrated Circuits Status: Active Case / Package: 169-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TPS658621CZQZT; TPS658621CZQZR; TPS658621CZGUT; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086464-TPS658621CZGUR
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Family Name: TPS658621
Categories: Integrated Circuits
Status: Active
Case / Package: 169-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TPS658621CZQZT; TPS658621CZQZR; TPS658621CZGUT;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS658621CZGUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658621CZGUR
Power Management - Specialized TPS658621CZGUR
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 169-BGA MicroStar (12x12)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 169-BGA MicroStar (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 086464-TPS658621CZGUR TPS658621CZGUR
Product Name PMIC - PMIC - Power Management - Specialized - TPS658621CZGUR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details