Manufacturer: Texas Instruments
Win Source Part Number: 129670-TPS658610ZQZT
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-BGA Microstar Junior (6x6)
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 870μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 129670-TPS658610ZQZT | TPS658610ZQZT |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS658610ZQZT | Power Management - Specialized |
| Output Options | Inverting |