The TPS658610AZQZT is a power management integrated circuit designed for handheld devices, featuring a complete charge management solution for single-cell Li-Ion/Li-Pol batteries. It supports a maximum charge current of 1.0A and includes programmable adapter and USB charge operation. The device integrates three programmable step-down converters and eleven general-purpose low-dropout regulators (LDOs), providing output voltages ranging from 0.725V to 3.3V, suitable for various applications including smartphones, portable navigation devices, and media players. Additionally, the TPS658610AZQZT includes display support functions such as dual RGB LED drivers and a constant current WLED driver with over-voltage protection. It features an I²C interface for subsystem control and diagnostics, along with power good monitoring and a software reset function. The device is packaged in a compact 6x6 mm BGA format, making it suitable for space-constrained applications.
Manufacturer: Texas Instruments
Win Source Part Number: 798131-TPS658610AZQZ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 120-VFBGA
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD
Operating Supply Voltage: 3 V ~ 18 V
Family Name: TPS658610A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 870μA
Manufacturer Package: 120-BGA Microstar Junior (6x6)
Alternative Parts (Cross-Reference): TPS658610AZQZR ;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 798131-TPS658610AZQZT | TPS658610AZQZT |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS658610AZQZT | Power Management - Specialized |
| Output Options | Inverting |