Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - TPS658600ZQZR TPS658600ZQZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055776-TPS658600ZQZR Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 870μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055776-TPS658600ZQZR Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 870μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658600ZQZR - 055776-TPS658600ZQZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658600ZQZR
055776-TPS658600ZQZR
PMIC - PMIC - Power Management - Specialized - TPS658600ZQZR 055776-TPS658600ZQZR
Manufacturer: Texas Instruments Win Source Part Number: 055776-TPS658600ZQZR Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 870μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055776-TPS658600ZQZR
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-BGA Microstar Junior (6x6)
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 870μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS658600ZQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658600ZQZR
Power Management - Specialized TPS658600ZQZR
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055776-TPS658600ZQZR TPS658600ZQZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS658600ZQZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details