Manufacturer: Texas Instruments
Win Source Part Number: 055774-TPS65835RKPR
Packaging: Reel - TR
Applications: Active Shutter 3D Glasses
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 60°C
Case / Package: 40-VQFN-EP (5x5)
Supply Voltage - Operating: 2.5 V to 6.4 V
Operating Supply Current: 39μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Active Shutter 3D Glasses PMIC 40-VQFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 055774-TPS65835RKPR | TPS65835RKPR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65835RKPR | Power Management - Specialized |
| Output Options | Inverting |