Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658310YFFR TPS658310YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 100866-TPS658310YFFR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 49-DSBGA (2.8x2.8) Supply Voltage - Operating: 2.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 100866-TPS658310YFFR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 49-DSBGA (2.8x2.8) Supply Voltage - Operating: 2.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658310YFFR - 100866-TPS658310YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658310YFFR
100866-TPS658310YFFR
PMIC - PMIC - Power Management - Specialized - TPS658310YFFR 100866-TPS658310YFFR
Manufacturer: Texas Instruments Win Source Part Number: 100866-TPS658310YFFR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 49-DSBGA (2.8x2.8) Supply Voltage - Operating: 2.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100866-TPS658310YFFR
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 49-DSBGA (2.8x2.8)
Supply Voltage - Operating: 2.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS658310YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658310YFFR
Power Management - Specialized TPS658310YFFR
Portable Equipment PMIC 49-DSBGA (2.8x2.8)

Portable Equipment PMIC 49-DSBGA (2.8x2.8)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 100866-TPS658310YFFR TPS658310YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS658310YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details