Manufacturer: Texas Instruments
Win Source Part Number: 1112632-TPS65820RSHT
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-VQFN (7x7)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC BATT MFUNC LI-ION 1CEL 56VQFN
Battery Multi-Function Controller IC Lithium Ion/Polymer 56-VQFN (7x7)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1112632-TPS65820RSHTG4 | TPS65820RSHTG4 | TPS65820RSHTG4 |
| Product Name | PMIC - PMIC - Battery Management - TPS65820RSHTG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |