Texas Instruments PMIC - PMIC - Battery Management - TPS65820RSHRG4 TPS65820RSHRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055773-TPS65820RSHRG 4 Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055773-TPS65820RSHRG 4 Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65820RSHRG4 - 055773-TPS65820RSHRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65820RSHRG4
055773-TPS65820RSHRG4
PMIC - PMIC - Battery Management - TPS65820RSHRG4 055773-TPS65820RSHRG4
Manufacturer: Texas Instruments Win Source Part Number: 055773-TPS65820RSHRG 4 Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055773-TPS65820RSHRG4
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-VQFN (7x7)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 055773-TPS65820RSHRG4
Product Name PMIC - PMIC - Battery Management - TPS65820RSHRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details