Manufacturer: Texas Instruments
Win Source Part Number: 138151-TPS65820RSHR
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-VQFN (7x7)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Battery Multi-Function Controller IC Lithium Ion/Polymer 56-VQFN (7x7)
IC BATT MFUNC LI-ION 1CEL 56VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 138151-TPS65820RSHR | TPS65820RSHR | TPS65820RSHR |
| Product Name | PMIC - PMIC - Battery Management - TPS65820RSHR | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |