Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65811RTQR TPS65811RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273061-TPS65811RTQR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-VFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): TPS65811RTQT; TPS65811RTQ; TPS65811RTQTG4; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273061-TPS65811RTQR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-VFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): TPS65811RTQT; TPS65811RTQ; TPS65811RTQTG4; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65811RTQR - 1273061-TPS65811RTQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65811RTQR
1273061-TPS65811RTQR
PMIC - PMIC - Battery Management - TPS65811RTQR 1273061-TPS65811RTQR
Manufacturer: Texas Instruments Win Source Part Number: 1273061-TPS65811RTQR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-VFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): TPS65811RTQT; TPS65811RTQ; TPS65811RTQTG4; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273061-TPS65811RTQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-VFQFN Exposed Pad
Function: Multi-Function Controller
Interface: I2C, USB
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): TPS65811RTQT; TPS65811RTQ; TPS65811RTQTG4;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - TPS65811RTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65811RTQR
Battery Management TPS65811RTQR
Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65811RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65811RTQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65811RTQR
IC BATT MFUNC LI-ION 1CELL 56QFN

IC BATT MFUNC LI-ION 1CELL 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273061-TPS65811RTQR TPS65811RTQR TPS65811RTQR
Product Name PMIC - PMIC - Battery Management - TPS65811RTQR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907805 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers