Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65810RTQR TPS65810RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213416-TPS65810RTQR Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213416-TPS65810RTQR Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65810RTQR - 213416-TPS65810RTQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65810RTQR
213416-TPS65810RTQR
PMIC - PMIC - Battery Management - TPS65810RTQR 213416-TPS65810RTQR
Manufacturer: Texas Instruments Win Source Part Number: 213416-TPS65810RTQR Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213416-TPS65810RTQR
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN (8x8)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - TPS65810RTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65810RTQR
Battery Management TPS65810RTQR
Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65810RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65810RTQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65810RTQR
IC BATT MFUNC LI-ION 1CELL 56QFN

IC BATT MFUNC LI-ION 1CELL 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213416-TPS65810RTQR TPS65810RTQR TPS65810RTQR
Product Name PMIC - PMIC - Battery Management - TPS65810RTQR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details