Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65800RTQR TPS65800RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142328-TPS65800RTQR Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142328-TPS65800RTQR Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65800RTQR - 142328-TPS65800RTQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65800RTQR
142328-TPS65800RTQR
PMIC - PMIC - Battery Management - TPS65800RTQR 142328-TPS65800RTQR
Manufacturer: Texas Instruments Win Source Part Number: 142328-TPS65800RTQR Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142328-TPS65800RTQR
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN (8x8)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65800RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65800RTQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65800RTQR
IC BATT MFUNC LI-ION 1CELL 56QFN

IC BATT MFUNC LI-ION 1CELL 56QFN

Supplier's Site
Battery Management - TPS65800RTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65800RTQR
Battery Management TPS65800RTQR
Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 142328-TPS65800RTQR TPS65800RTQR TPS65800RTQR
Product Name PMIC - PMIC - Battery Management - TPS65800RTQR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228213 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details