Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65735RSNR TPS65735RSNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034525-TPS65735RSNR Packaging: Reel - TR Applications: Active Shutter 3D Glasses Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 60°C Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.5 V to 6.4 V Operating Supply Current: 39μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034525-TPS65735RSNR Packaging: Reel - TR Applications: Active Shutter 3D Glasses Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 60°C Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.5 V to 6.4 V Operating Supply Current: 39μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65735RSNR - 034525-TPS65735RSNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65735RSNR
034525-TPS65735RSNR
PMIC - PMIC - Power Management - Specialized - TPS65735RSNR 034525-TPS65735RSNR
Manufacturer: Texas Instruments Win Source Part Number: 034525-TPS65735RSNR Packaging: Reel - TR Applications: Active Shutter 3D Glasses Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 60°C Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.5 V to 6.4 V Operating Supply Current: 39μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034525-TPS65735RSNR
Packaging: Reel - TR
Applications: Active Shutter 3D Glasses
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 60°C
Case / Package: 32-QFN (4x4)
Supply Voltage - Operating: 2.5 V to 6.4 V
Operating Supply Current: 39μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65735RSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65735RSNR
Power Management - Specialized TPS65735RSNR
Active Shutter 3D Glasses PMIC 32-QFN (4x4)

Active Shutter 3D Glasses PMIC 32-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034525-TPS65735RSNR TPS65735RSNR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65735RSNR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details