Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65721RSNT TPS65721RSNT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273055-TPS65721RSNT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS65721 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): TPS65721RSNR; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273055-TPS65721RSNT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS65721 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): TPS65721RSNR; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65721RSNT - 1273055-TPS65721RSNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65721RSNT
1273055-TPS65721RSNT
PMIC - PMIC - Power Management - Specialized - TPS65721RSNT 1273055-TPS65721RSNT
Manufacturer: Texas Instruments Win Source Part Number: 1273055-TPS65721RSNT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS65721 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): TPS65721RSNR; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273055-TPS65721RSNT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.6 V
Family Name: TPS65721
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-QFN (4x4)
Alternative Parts (Cross-Reference): TPS65721RSNR;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
TPS65721RSNT
Battery Management TPS65721RSNT
Battery Management 2Ch Pwr Mgmt IC with Batt Charger

Battery Management 2Ch Pwr Mgmt IC with Batt Charger

Buy Now Datasheet
Power Management - Specialized - TPS65721RSNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65721RSNT
Power Management - Specialized TPS65721RSNT
Handheld/Mobile Devices PMIC 32-QFN (4x4)

Handheld/Mobile Devices PMIC 32-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273055-TPS65721RSNT TPS65721RSNT TPS65721RSNT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65721RSNT Battery Management Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details