Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65721RSNR TPS65721RSNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273054-TPS65721RSNR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS65721 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): TPS65721RSNT; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273054-TPS65721RSNR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS65721 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): TPS65721RSNT; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65721RSNR - 1273054-TPS65721RSNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65721RSNR
1273054-TPS65721RSNR
PMIC - PMIC - Power Management - Specialized - TPS65721RSNR 1273054-TPS65721RSNR
Manufacturer: Texas Instruments Win Source Part Number: 1273054-TPS65721RSNR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS65721 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): TPS65721RSNT; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273054-TPS65721RSNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.6 V
Family Name: TPS65721
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-QFN (4x4)
Alternative Parts (Cross-Reference): TPS65721RSNT;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65721RSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65721RSNR
Power Management - Specialized TPS65721RSNR
Handheld/Mobile Devices PMIC 32-QFN (4x4)

Handheld/Mobile Devices PMIC 32-QFN (4x4)

Buy Now
Sheung Wan, Hong Kong
Battery Management
TPS65721RSNR
Battery Management TPS65721RSNR
Battery Management 2Ch Pwr Mgmt IC with Batt Charger

Battery Management 2Ch Pwr Mgmt IC with Batt Charger

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273054-TPS65721RSNR TPS65721RSNR TPS65721RSNR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65721RSNR Power Management - Specialized Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details