Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS657095YFFR TPS657095YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900915-TPS657095YFFR Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67) Package: 16-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS657095 Categories: Integrated Circuits (ICs) Case / Package: 16-DSBGA (1.67x1.67) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900915-TPS657095YFFR Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67) Package: 16-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS657095 Categories: Integrated Circuits (ICs) Case / Package: 16-DSBGA (1.67x1.67) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS657095YFFR - 900915-TPS657095YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS657095YFFR
900915-TPS657095YFFR
PMIC - PMIC - Power Management - Specialized - TPS657095YFFR 900915-TPS657095YFFR
Manufacturer: Texas Instruments Win Source Part Number: 900915-TPS657095YFFR Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67) Package: 16-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS657095 Categories: Integrated Circuits (ICs) Case / Package: 16-DSBGA (1.67x1.67) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900915-TPS657095YFFR
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67)
Package: 16-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS657095
Categories: Integrated Circuits (ICs)
Case / Package: 16-DSBGA (1.67x1.67)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - TPS657095YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS657095YFFR
Power Management - Specialized TPS657095YFFR
Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67)

Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900915-TPS657095YFFR TPS657095YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS657095YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details