Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS657051YZHT TPS657051YZHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798127-TPS657051YZHT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, DSBGA Applications: Camera Mounting: SMD Operating Supply Voltage: 3.3 V ~ 6 V Family Name: TPS657051YZHT Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DSBGA (2x2) Alternative Parts (Cross-Reference): TPS657051YZHR; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798127-TPS657051YZHT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, DSBGA Applications: Camera Mounting: SMD Operating Supply Voltage: 3.3 V ~ 6 V Family Name: TPS657051YZHT Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DSBGA (2x2) Alternative Parts (Cross-Reference): TPS657051YZHR; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS657051YZHT - 798127-TPS657051YZHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS657051YZHT
798127-TPS657051YZHT
PMIC - PMIC - Power Management - Specialized - TPS657051YZHT 798127-TPS657051YZHT
Manufacturer: Texas Instruments Win Source Part Number: 798127-TPS657051YZHT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, DSBGA Applications: Camera Mounting: SMD Operating Supply Voltage: 3.3 V ~ 6 V Family Name: TPS657051YZHT Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DSBGA (2x2) Alternative Parts (Cross-Reference): TPS657051YZHR; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798127-TPS657051YZHT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-UFBGA, DSBGA
Applications: Camera
Mounting: SMD
Operating Supply Voltage: 3.3 V ~ 6 V
Family Name: TPS657051YZHT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DSBGA (2x2)
Alternative Parts (Cross-Reference): TPS657051YZHR;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS657051YZHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS657051YZHT
Power Management - Specialized TPS657051YZHT
Camera PMIC 16-DSBGA (2.24x2.16)

Camera PMIC 16-DSBGA (2.24x2.16)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798127-TPS657051YZHT TPS657051YZHT
Product Name PMIC - PMIC - Power Management - Specialized - TPS657051YZHT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details