Texas Instruments TPS65631W +4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply TPS65631WDSKR

Description
+4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply 10-SON -40 to 85
Request a Quote
Description
+4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply 10-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS65631W is a dual-output power supply designed specifically for AMOLED displays, providing a fixed positive output voltage of +4.6V and a programmable negative output voltage ranging from -1.4V to -4.4V, with a default of -4.0V. It supports output currents up to 200mA and operates with an input voltage range of 2.9V to 4.5V. The device features excellent line transient regulation and includes protections such as short-circuit protection and thermal shutdown. It is packaged in a compact 10-pin QFN format measuring 2.5mm x 2.5mm, making it suitable for space-constrained applications. The TPS65631W is particularly well-suited for battery-operated products due to its efficient design and digital control pin for programming the negative output voltage in discrete steps.

Datasheet Summary
Powered by GS/AI

The TPS65631W is a dual-output power supply designed specifically for AMOLED displays, providing a fixed positive output voltage of +4.6V and a programmable negative output voltage ranging from -1.4V to -4.4V, with a default of -4.0V. It supports output currents up to 200mA and operates with an input voltage range of 2.9V to 4.5V. The device features excellent line transient regulation and includes protections such as short-circuit protection and thermal shutdown. It is packaged in a compact 10-pin QFN format measuring 2.5mm x 2.5mm, making it suitable for space-constrained applications. The TPS65631W is particularly well-suited for battery-operated products due to its efficient design and digital control pin for programming the negative output voltage in discrete steps.

Suppliers

Company
Product
Description
Supplier Links
TPS65631W +4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply - TPS65631WDSKR - Texas Instruments
Dallas, TX, United States
TPS65631W +4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply
TPS65631WDSKR
TPS65631W +4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply TPS65631WDSKR
+4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply 10-SON -40 to 85

+4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply 10-SON -40 to 85

Buy Now Datasheet
Power Supply Chip >> Battery Management ICs - TPS65631WDSKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Battery Management ICs
TPS65631WDSKR
Power Supply Chip >> Battery Management ICs TPS65631WDSKR
SON-10-EP(2.5x2.5) Battery Management ICs ROHS

SON-10-EP(2.5x2.5) Battery Management ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited
Product Category IC Power Supplies IC Power Supplies
Product Number TPS65631WDSKR TPS65631WDSKR
Product Name TPS65631W +4.6V / -1.4 to -4.4V Dual Output 200mA AMOLED Display Pwr Supply Power Supply Chip >> Battery Management ICs
Package Type Other; SON
Unlock Full Specs
to access all available technical data

Similar Products

UCC1801 Low-Power BiCMOS Current-Mode PWM - 5962-9451301MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - CD4049UBDR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
UCC1806 Low Power, Dual Output, Current Mode PWM Controller - 5962-9457501MEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details