Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65573DSST TPS65573DSST

Description
Manufacturer: Texas Instruments Win Source Part Number: 798125-TPS65573DSST Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TPS65573 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 12-WSON (3x2) Alternative Parts (Cross-Reference): TPS65573DSSR; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798125-TPS65573DSST Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TPS65573 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 12-WSON (3x2) Alternative Parts (Cross-Reference): TPS65573DSSR; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65573DSST - 798125-TPS65573DSST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65573DSST
798125-TPS65573DSST
PMIC - PMIC - Power Management - Specialized - TPS65573DSST 798125-TPS65573DSST
Manufacturer: Texas Instruments Win Source Part Number: 798125-TPS65573DSST Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TPS65573 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 12-WSON (3x2) Alternative Parts (Cross-Reference): TPS65573DSSR; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 798125-TPS65573DSST
Packaging: Reel package
Operating Temperature Range: -35°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Family Name: TPS65573
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 12-WSON (3x2)
Alternative Parts (Cross-Reference): TPS65573DSSR;
Introduction Date: March 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Power Management - Specialized - TPS65573DSST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65573DSST
Power Management - Specialized TPS65573DSST
Photoflash Capacitor Charger, Xenon PMIC 12-WSON (3x2)

Photoflash Capacitor Charger, Xenon PMIC 12-WSON (3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798125-TPS65573DSST TPS65573DSST
Product Name PMIC - PMIC - Power Management - Specialized - TPS65573DSST Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details