Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65563ARGTR TPS65563ARGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034522-TPS65563ARGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Family Name: TPS65563A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC3207EUF-1; MAX6948BGWA+; LTC3207EUF-1#TR; MAX6948BGWA+T; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034522-TPS65563ARGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Family Name: TPS65563A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC3207EUF-1; MAX6948BGWA+; LTC3207EUF-1#TR; MAX6948BGWA+T; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65563ARGTR - 034522-TPS65563ARGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65563ARGTR
034522-TPS65563ARGTR
PMIC - PMIC - Power Management - Specialized - TPS65563ARGTR 034522-TPS65563ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 034522-TPS65563ARGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Family Name: TPS65563A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC3207EUF-1; MAX6948BGWA+; LTC3207EUF-1#TR; MAX6948BGWA+T; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034522-TPS65563ARGTR
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Family Name: TPS65563A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): LTC3207EUF-1; MAX6948BGWA+; LTC3207EUF-1#TR; MAX6948BGWA+T;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS65563ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65563ARGTR
Power Management - Specialized TPS65563ARGTR
Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034522-TPS65563ARGTR TPS65563ARGTR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65563ARGTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details