Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65562RGTR TPS65562RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273051-TPS65562RGTR Packaging: Reel - TR Operating Temperature Range: -35°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 2.7 V ~ 4 V Part Status: Obsolete(EOL) Family Name: TPS65562 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273051-TPS65562RGTR Packaging: Reel - TR Operating Temperature Range: -35°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 2.7 V ~ 4 V Part Status: Obsolete(EOL) Family Name: TPS65562 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65562RGTR - 1273051-TPS65562RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65562RGTR
1273051-TPS65562RGTR
PMIC - PMIC - Power Management - Specialized - TPS65562RGTR 1273051-TPS65562RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1273051-TPS65562RGTR Packaging: Reel - TR Operating Temperature Range: -35°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 2.7 V ~ 4 V Part Status: Obsolete(EOL) Family Name: TPS65562 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273051-TPS65562RGTR
Packaging: Reel - TR
Operating Temperature Range: -35°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 4 V
Part Status: Obsolete(EOL)
Family Name: TPS65562
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65562RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65562RGTR
Power Management - Specialized TPS65562RGTR
Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273051-TPS65562RGTR TPS65562RGTR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65562RGTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details