Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65561RGTR TPS65561RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034521-TPS65561RGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034521-TPS65561RGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65561RGTR - 034521-TPS65561RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65561RGTR
034521-TPS65561RGTR
PMIC - PMIC - Power Management - Specialized - TPS65561RGTR 034521-TPS65561RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034521-TPS65561RGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034521-TPS65561RGTR
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 70°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65561RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65561RGTR
Power Management - Specialized TPS65561RGTR
Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034521-TPS65561RGTR TPS65561RGTR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65561RGTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details