Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65560RGTR TPS65560RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034520-TPS65560RGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034520-TPS65560RGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65560RGTR - 034520-TPS65560RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65560RGTR
034520-TPS65560RGTR
PMIC - PMIC - Power Management - Specialized - TPS65560RGTR 034520-TPS65560RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034520-TPS65560RGTR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034520-TPS65560RGTR
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 1.3mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65560RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65560RGTR
Power Management - Specialized TPS65560RGTR
Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Buy Now
Power Management - Specialized - TPS65560RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65560RGTR
Power Management - Specialized TPS65560RGTR
Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034520-TPS65560RGTR TPS65560RGTR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65560RGTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details